Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Manufacturer: Vishay
Win Source Part Number: 1095375-SFH6206-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 63-200%
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6206-2-ND | 1095375-SFH6206-2 | 2576853 | 61M9707 | SFH6206-2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH6206-2 | Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | AC; DC | AC; DC; AC, DC | |||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Surface Mount | SOIC | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |