Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
5.3kV 50mA 1 1.25V SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocoupler, 1, 5.3 kV, 63 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6156-2-ND | 1807026 | SFH6156-2 | SFH6156-2 | 53W1802 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocoupler, 1, 5.3 Kv, 63 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | |||
| Isolation Voltage | 5300 volts | 5300 volts |