Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6106-1-ND | SFH6106-1 | 61M9687 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |