Manufacturer: Vishay
Win Source Part Number: 1095337-SFH610A-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocoupler, 1, 5.3 kV, 160 %, 60 mA, DIP, 4 RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998215 | 1095337-SFH610A-4 | SFH610A-4-ND | 61M9686 | SFH610A-4 |
| Product Name | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - SFH610A-4 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | 4-DIP | Through Hole | ||
| Rise Time | 4 µs | 2 µs | 2 µs |