Vishay Precision Group Logic Output Optoisolators SFH6705

Description
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - SFH6705-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6705-ND
Logic Output Optoisolators SFH6705-ND
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
5.3KV Signal Isolator and Optocoupler - 902-SFH6705 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Signal Isolator and Optocoupler
902-SFH6705
5.3KV Signal Isolator and Optocoupler 902-SFH6705
OPTOISO 5.3KV OPN COLLECTOR 8DIP Product overview: SFH6705 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6705 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV OPN COLLECTOR 8DIP Product overview: SFH6705 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6705 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay - 35K0169 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
35K0169
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay 35K0169
OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:25nsRoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:25nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6705-ND 902-SFH6705 35K0169
Product Name Logic Output Optoisolators 5.3KV Signal Isolator and Optocoupler Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Open Collector Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Tube DIP
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2766023 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details