Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
OPTOISO 5.3KV PUSH PULL 8SMD Product overview: SFH6702-X009 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6702-X009 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | SFH6702-X009-ND | 902-SFH6702-X009 |
| Product Name | Logic Output Optoisolators | 5.3KV Signal Isolator and Optocoupler |
| Input | DC | DC |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Tube |
| Forward Current | 10 milliamps |