Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6325-X009

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6325-X009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6325-X009-ND
Transistor, Photovoltaic Output Optoisolators SFH6325-X009-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Electrical Parts - SFH6325-X009 - 1248121-SFH6325-X009 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SFH6325-X009
1248121-SFH6325-X009
Electrical Parts - SFH6325-X009 1248121-SFH6325-X009
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248121-SFH6325-X009 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 600ns Family Name: SFH6325-X009 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Alternative Parts (Cross-Reference): HCPL-0530; HCPL-4534-000E; HCPL-4534500; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248121-SFH6325-X009
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 600ns
Family Name: SFH6325-X009
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Alternative Parts (Cross-Reference): HCPL-0530; HCPL-4534-000E; HCPL-4534500;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number SFH6325-X009-ND 1248121-SFH6325-X009
Product Name Transistor, Photovoltaic Output Optoisolators Electrical Parts - SFH6325-X009
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details