ISOCOM, Inc. Octocouplers SFH618A-4X

Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-SFH618A-4X
4 Pin Transistor Output, Single Optocoupler

4 Pin Transistor Output, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH618A-4X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-4X-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-4X-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom - 40P0776 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
40P0776
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom 40P0776
OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-SFH618A-4X SFH618A-4X-ND 40P0776
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8220BB-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details