Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Manufacturer: Vishay
Win Source Part Number: 894227-SFH617A-2X019
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH617
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH617A-2X019TTR, SFH617A-2X019TDKR, SFH617A-2X019TCT, SFH617A-2X019T-ND
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers H. Relblty 5300 Vrms 63-125% CTR VDE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH617A-2X019TDKR-ND | 894227-SFH617A-2X019T | 62W0490 | 58AJ2629 | SFH617A-2X019T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH617A-2X019T | Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay | Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | ||||
| Output | Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Surface Mount DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts |