Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6319T

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6319TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6319TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6319TCT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6319TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6319TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6319TDKR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6319TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6319TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6319TTR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6319T
High Speed Optocouplers SFH6319T
High Speed Optocouplers 100kbd Low Input Current High Gain

High Speed Optocouplers 100kbd Low Input Current High Gain

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 92K8710 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
92K8710
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 92K8710
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6319TCT-ND SFH6319T 92K8710
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic High-speed Transistor Dual-Channel Optocoupler - OLH5530 / OLH5531 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
Solid State Relays - 1894525 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details