Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:250%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:250%; Collector Emitter Voltage RoHS Compliant: Yes
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R
Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998256 | 6998256P | SFH6186-5TCT-ND | 43K9553 | 60AC3809 | 879-SFH6186-5T | SFH6186-5T |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay | Optocplr, Transistor O/p, 5.3Kv, Smdip-4; No. Of Channels Vishay | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC; DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor; Transistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface Mount; Surface mount | Surface Mount | Surface Mount | DIP | Surface Mount DIP | Surface Mount; 4-SMD, Gull Wing | |
| Rise Time | 3.5 µs | 3.5 µs |