Vishay Precision Group Optocouplers SFH615A-2

Description
Opto-isolator,SFH615 A-2 5300Vac DIP4
Request a Quote Datasheet
Description
Opto-isolator,SFH615 A-2 5300Vac DIP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 110185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
110185
Optocouplers 110185
Opto-isolator,SFH615 A-2 5300Vac DIP4

Opto-isolator,SFH615A-2 5300Vac DIP4

Supplier's Site
Optocouplers - 1451578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1451578
Optocouplers 1451578
Opto-isolator,SFH615 A-2 5300Vac DIP4

Opto-isolator,SFH615A-2 5300Vac DIP4

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1349-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1349-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1349-5-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Fort Worth, TX, USA
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA
70061474
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA 70061474
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA

Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 110185 751-1349-5-ND 70061474
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA
Input DC DC
Output Phototransistor; Transistor Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole Through Hole Surface Mount
Rise Time 3 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details