Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6106-2

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6106-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-2-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M9688 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M9688
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M9688
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6106-2
Transistor Output Optocouplers SFH6106-2
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6106-2-ND 61M9688 SFH6106-2
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2260482 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8232AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI1050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details