Manufacturer: Vishay
Win Source Part Number: 1095366-SFH617A-3X01
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-3X016
OPTOCOUPLER, TRANSISTOR, 4.47KV, DIP-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095366-SFH617A-3X016 | SFH617A-3X016-ND | 1807225 | SFH617A-3X016 | 69AH2293 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH617A-3X016 | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 4.47Kv, Dip-4 Rohs Compliant Vishay |
| Input | DC; DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Phototransistor | ||
| Mounting Option | 4-DIP | Through Hole | Through hole | ||
| Forward Current | 60 milliamps | ||||
| Isolation Voltage | 5300 volts | 5300 volts |