The Optocoupler, part number 40P0774, features a DIP-4 package with a single channel and is designed for low input current applications, requiring only 0.5mA for operation. It offers a high current transfer ratio ranging from 32% at 0.5mA to 320% at 1mA, making it suitable for various signal transmission tasks. The device is rated for a high isolation voltage of 5.3kV RMS and 7.5kV peak, ensuring effective isolation between input and output. The collector-emitter breakdown voltage is a minimum of 55V, and the optocoupler can handle a maximum forward current of 50mA. It is UL recognized and compliant with RoHS standards, making it a reliable choice for applications in computer terminals, industrial systems, and measuring instruments.
4 Pin Transistor Output, Single Optocoupler
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:32%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-SFH618A-2X | 58-SFH618A-2X-ND | 40P0774 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom |
| Output | Phototransistor | Phototransistor | |
| Approvals | RoHS Compliant | ||
| Input | DC | ||
| Package Type | "4-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP |