The Optocoupler, DIP-4, Tr. O/p, part number 40P0770, features a low input current requirement of 1mA and offers high current transfer ratios, with a minimum of 160%. It is designed for applications requiring electrical isolation, boasting an isolation voltage of 5.3kV RMS and a collector-emitter breakdown voltage of 70V. The device is housed in a compact 4-pin DIP package, making it suitable for various industrial and computing applications. It operates within a temperature range of -30¬8C to +100¬8C and has a maximum forward current of 50mA. The product is RoHS compliant, ensuring it meets environmental standards.
4 Pin Transistor Output, Single Optocoupler
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-SFH615A-4X | SFH615A-4X-ND | 40P0770 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom |
| Output | Phototransistor | Phototransistor | |
| Approvals | RoHS Compliant | ||
| Input | DC | ||
| Package Type | "4-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP |