ISOCOM, Inc. Octocouplers SFH615A-3X

Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-SFH615A-3X
4 Pin Transistor Output, Single Optocoupler

4 Pin Transistor Output, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH615A-3X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH615A-3X-ND
Transistor, Photovoltaic Output Optoisolators SFH615A-3X-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom - 40P0769 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
40P0769
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom 40P0769
OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-SFH615A-3X SFH615A-3X-ND 40P0769
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8233CB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213895 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details