Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH615A-3

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1350-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1350-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1350-5-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Phototrans, 5.3Kv, Dip; No. Of Channels Vishay - 61AC1911 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 5.3Kv, Dip; No. Of Channels Vishay
61AC1911
Optocoupler, Phototrans, 5.3Kv, Dip; No. Of Channels Vishay 61AC1911
OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA - 70061475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA
70061475
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA 70061475
Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA

Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1350-5-ND 61AC1911 70061475
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototrans, 5.3Kv, Dip; No. Of Channels Vishay Optocoupler; Analog; 4-Pin DIP; Transistor; 1.25V; 60mA
Input DC
Output Phototransistor Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)" 4-Pin DIP
Mounting Option Through Hole DIP Surface Mount
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CB-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537296 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details