Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH617A-2X019

Description
Win Source Part Number: 1243412-SFH617A-2X01 9 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH617
Request a Quote Datasheet
Description
Win Source Part Number: 1243412-SFH617A-2X01 9 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH617
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243412-SFH617A-2X019 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243412-SFH617A-2X019
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243412-SFH617A-2X019
Win Source Part Number: 1243412-SFH617A-2X01 9 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH617

Win Source Part Number: 1243412-SFH617A-2X019
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH617

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH617A-2X019-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH617A-2X019-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH617A-2X019-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-2X019
Transistor Output Optocouplers SFH617A-2X019
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1243412-SFH617A-2X019 751-SFH617A-2X019-ND SFH617A-2X019
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SMD, Gull Wing Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4691-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details