Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP Tube
High Speed Optocouplers 1Mbd Open Collector Single Channel
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9189997 | SFH6136-ND | 35K0164 | 879-SFH6136 | SFH6136 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP Tube | High Speed Optocouplers |
| Input | DC | DC | DC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor with Base | ||
| Approvals | RoHS Compliant | UL | |||
| Mounting Option | Through hole | Through Hole | DIP | 8-DIP (0.300, 7.62mm) | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube |