Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6135

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6135-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6135-ND
Transistor, Photovoltaic Output Optoisolators SFH6135-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6135
High Speed Optocouplers SFH6135
High Speed Optocouplers 1Mbd Open Collector Single Channel

High Speed Optocouplers 1Mbd Open Collector Single Channel

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; Ctr Min Vishay - 35K4881 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; Ctr Min Vishay
35K4881
Optocoupler, Transistor, 5300Vrms; Ctr Min Vishay 35K4881
OPTOCOUPLER, TRANSISTOR, 5300VRMS; CTR Min:5%; Common Mode Ratio:1000; Data Rate Max:1Mbps; Forward Voltage:1.9V; Input Current:16mA; Input Current Max:25mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; CTR Min:5%; Common Mode Ratio:1000; Data Rate Max:1Mbps; Forward Voltage:1.9V; Input Current:16mA; Input Current Max:25mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6135-ND SFH6135 35K4881
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; Ctr Min Vishay
Input DC 16mA
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4574454 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details