Vishay Precision Group Optocouplers SFH618A-5

Description
Vishay SFH618A-5 Optocoupler
Request a Quote Datasheet
Description
Vishay SFH618A-5 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807245
Optocouplers 1807245
Vishay SFH618A-5 Optocoupler

Vishay SFH618A-5 Optocoupler

Supplier's Site
Optocouplers - 1807832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807832
Optocouplers 1807832
Vishay SFH618A-5 Optocoupler

Vishay SFH618A-5 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1356-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1356-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1356-5-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH618A-5
Transistor Output Optocouplers SFH618A-5
Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%

Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 59K0259 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
59K0259
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 59K0259
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:250%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:250%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 250 %, 60 Ma, Dip, 4 Rohs Compliant Vishay - 61M9700 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 250 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
61M9700
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 250 %, 60 Ma, Dip, 4 Rohs Compliant Vishay 61M9700
Transistor Output Optocoupler, Low Input Current, 1, 5.3 kV, 250 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5.3 kV, 250 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807245 751-1356-5-ND SFH618A-5 59K0259 61M9700
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 250 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Rise Time 3.5 µs 3.5 µs
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details