Opto-isolator,SFH618
Manufacturer: Vishay
Win Source Part Number: 1095369-SFH618A-2
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 1mA
Maximum DC Current Transfer Ratio: 125% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): SFH610A-2; SFH617A-2; SFH615A-2;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1652475 | 1095369-SFH618A-2 | SFH618A-2-ND | 21H7744 | 58AJ2630 | SFH618A-2 |
| Product Name | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - SFH618A-2 | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Phototransistor | |||
| Approvals | RoHS Compliant | |||||
| Mounting Option | Through hole | 4-DIP | Through Hole | DIP | ||
| Rise Time | 3 µs | 3.5 µs | 3.5 µs |