Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6206-2T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6206-2TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6206-2TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6206-2TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6206-2TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6206-2TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6206-2TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6206-2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6206-2TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6206-2TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 7104913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104913
Optocouplers 7104913
Vishay SFH6206-2T Optocoupler

Vishay SFH6206-2T Optocoupler

Supplier's Site
Optocouplers - 9190896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190896
Optocouplers 9190896
Vishay SFH6206-2T Optocoupler

Vishay SFH6206-2T Optocoupler

Supplier's Site
Optocouplers - 7104913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104913P
Optocouplers 7104913P
Vishay SFH6206-2T Optocoupler

Vishay SFH6206-2T Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6206-2T
Transistor Output Optocouplers SFH6206-2T
Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%

Buy Now Datasheet
Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay - 70AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay
70AC6472
Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay 70AC6472
OPTOCPLR, PHOTOTRANSISTOR, 5.3KV, SMDIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: NA

OPTOCPLR, PHOTOTRANSISTOR, 5.3KV, SMDIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6206-2TCT-ND 7104913 7104913P SFH6206-2T 70AC6472
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay
Input AC; DC AC AC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface mount Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8231AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537309 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details