Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Photodarlington Out Single CTR > 1000%
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1807876P | SFH619A-X007TDKR-ND | SFH619A-X007T | 60AC3810 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocplr, Transistor O/p, 5.3Kv, Smdip-4; No. Of Channels Vishay |
| Input | DC | DC | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount DIP | |
| Rise Time | 6.5 µs | 3.5 µs | ||
| Output | Photodarlington |