Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH6318T SFH6318T

Description
Manufacturer: Vishay Win Source Part Number: 1095388-SFH6318T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095388-SFH6318T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6318T - 1095388-SFH6318T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6318T
1095388-SFH6318T
Optoisolators - Transistor, Photovoltaic Output - SFH6318T 1095388-SFH6318T
Manufacturer: Vishay Win Source Part Number: 1095388-SFH6318T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095388-SFH6318T
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SOIC
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6318TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6318TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6318TTR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6318TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6318TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6318TCT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay - 35K4883 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay
35K4883
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay 35K4883
OPTOCOUPLER, TRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:4kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6318T
High Speed Optocouplers SFH6318T
High Speed Optocouplers 100kbd Low Input Current High Gain

High Speed Optocouplers 100kbd Low Input Current High Gain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1095388-SFH6318T SFH6318TTR-ND 35K4883 SFH6318T
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6318T Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay High Speed Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 8-SOIC Surface Mount SOIC
Forward Current 20 milliamps 20 milliamps
Isolation Voltage 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details