DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50
Product Name Notes
3.75KV SINGLE GATE DRIVER 8-SSO8
4A Gate Driver Capacitive Coupling 1000Vrms 1 Channel 14-DFN (5x5)
4A Gate Driver Capacitive Coupling 1000Vrms 1 Channel 14-QFN (5x5)
4A Gate Driver Capacitive Coupling 1000Vrms 1 Channel 8-SOIC
4A Gate Driver Capacitive Coupling 1000Vrms 2 Channel 14-QFN (5x5)
4A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 14-DFN (5x5)
4A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5)
4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 14-SOIC
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 20-SOIC
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-LGA (10x12.5)
5KV GATE DRIVER 14-QFN
600mA Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
600mA Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
600mA Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-LGA (10x12.5)
6A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 14-QFN (5x5)
6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
6A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 14-SOIC
6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
6A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 14-SOIC
DGTL ISO 1KV 1CH GATE DVR 8SOIC
DGTL ISO 1KV 2CH GATE DVR 14DFN
DGTL ISO 2.5KV 1CH GT DVR 14DFN
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
DGTL ISO 2.5KV 2CH GT DVR 14DFN
DGTL ISO 2.5KV 2CH GT DVR 14QFN
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
DGTL ISO 3.75KV 1CH GT DVR 8SOIC
DGTL ISO 5KV 1CH GATE DVR 14SOIC
DGTL ISO 5KV 1CH GATE DVR 20SOIC
DGTL ISO 5KV 1CH GATE DVR 8SOIC
DGTL ISO 5KV 1CH GT DVR 6SDIP GW
DGTL ISO 5KV 2CH GATE DVR 14SOIC
DIGITAL ISO 5KV 1CH GT DVR 8SSO
Gate Driver Channel 14-SOIC
Gate Driver Channel 8-SOIC
Gate Driver Channel 8-SSO
HIGH CMTI 2.5 KV 3 V UVLO HS/LS
HIGH CMTI 2.5 KV 5 V UVLO SINGLE
IC GATE DRVR HI/LOW SIDE 14DFN
SI8261BBC-AP
SI8261BBC-APR
SI8271GA-AS
SI8271GA-ASR
SI8271GAD-AS
SI8271GAD-ASR
SI8273GB-AM1
SI8273GB-AM1R
SI8275AB-AS1
SI8275AB-AS1R
SI8275ABD-AS1
SI8275ABD-AS1R

<< Prev Next >>