Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Vishay SFH6156-3X001T Optocoupler
Vishay SFH6156-3X001T Optocoupler
Vishay SFH6156-3X001T Optocoupler
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Optocplr Phototrnstr 100-200% CTR VDE
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6156-3X001TTR-ND | 6998234 | 6998234P | 60AC3805 | SFH6156-3X001T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocplr, Transistor O/p, 5.3Kv, Smdip-4; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |