Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6106-5T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6106-5TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-5TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-5TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6106-5TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-5TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-5TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6106-5TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-5TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-5TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6106-5T - 1095333-SFH6106-5T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6106-5T
1095333-SFH6106-5T
Optoisolators - Transistor, Photovoltaic Output - SFH6106-5T 1095333-SFH6106-5T
Manufacturer: Vishay Win Source Part Number: 1095333-SFH6106-5T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 250% @ 10mA Maximum DC Current Transfer Ratio: 500% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095333-SFH6106-5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 250% @ 10mA
Maximum DC Current Transfer Ratio: 500% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocouplers - 2308344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308344
Optocouplers 2308344
SMD-4 OPTOCPLR 250-500% CTR -e3

SMD-4 OPTOCPLR 250-500% CTR -e3

Supplier's Site
Optocouplers - 2308344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308344P
Optocouplers 2308344P
SMD-4 OPTOCPLR 250-500% CTR -e3

SMD-4 OPTOCPLR 250-500% CTR -e3

Supplier's Site
Optocouplers - 2308343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308343
Optocouplers 2308343
SMD-4 OPTOCPLR 250-500% CTR -e3

SMD-4 OPTOCPLR 250-500% CTR -e3

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6106-5T
Transistor Output Optocouplers SFH6106-5T
Transistor Output Optocouplers Phototransistor Out Single CTR>250-500%

Transistor Output Optocouplers Phototransistor Out Single CTR>250-500%

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 58AJ2618 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
58AJ2618
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 58AJ2618
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6106-5TTR-ND 1095333-SFH6106-5T 2308344 SFH6106-5T 58AJ2618
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH6106-5T Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Input DC DC; DC DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI20I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details