OPTOISO 5.3KV TRI-STATE 8DIP Product overview: SFH6700 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6700 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:40nsRoHS Compliant: Yes
Optocoupler Logic-Out Three State DC-IN 1-CH 8-Pin PDIP Tube
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6700 | SFH6700-ND | 35K4885 | 879-SFH6700 |
| Product Name | 5.3KV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay | Optocoupler Logic-Out Three State DC-IN 1-CH 8-Pin PDIP Tube |
| Input | DC | DC | DC; DC | |
| Output | Tri-State | Tri-State | Tri-State | |
| Mounting Option | Tube | Through Hole | DIP | 8-DIP (0.300, 7.62mm) |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube |