Vishay Precision Group 4KV Signal Isolator and Optocoupler SFH6720T

Description
OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6720T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6720T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6720T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6720T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4KV Signal Isolator and Optocoupler
902-SFH6720T
4KV Signal Isolator and Optocoupler 902-SFH6720T
OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6720T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6720T can be used for catalog matching and distributor lookup.

OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6720T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6720T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 751-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1366-2-ND
Logic Output Optoisolators 751-1366-2-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 1kV/µs CMTI 8-SOIC

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 1kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay - 21H7809 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
21H7809
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay 21H7809
OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:40ns RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1000; Data Rate Max:5Mbps; Rise Time:40ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-SFH6720T 751-1366-2-ND 21H7809
Product Name 4KV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape & Reel (TR) Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts 4000 volts
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details