Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR>100-200%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH601-3X017TCT-ND | 21H7687 | SFH601-3X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | DIP | |
| Isolation Voltage | 5000 volts | 5300 volts |