DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| Linear IC | |
| OPTOCOUPLER 16-PIN DIP | |
| OPTOCOUPLER 4-PIN DIP | |
| OPTOISO 5.3KV 4CH TRANS 16-DIP | |
| OPTOISO 5.3KV 4CH TRANS 16-SMD | |
| OPTOISOLATOR 5KV 1CH DARL 4-SMD | |
| OPTOISOLATOR 5KV 1CH TRANS 4-DIP | |
| OPTOISOLATOR 5KV 1CH TRANS 4-SMD | |
| OPTOISOLATOR 5KV 1CH TRANS | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD | |
| Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP | |
| OPTOISOLTR 5.3KV 1CH DARL 4-DIP | |
| OPTOISOLTR 5.3KV 1CH DARL 4-SMD | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-DIP | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-SMD | |
| OPTOISOLTR 5.3KV 2CH DARL 8-DIP | |
| OPTOISOLTR 5.3KV 2CH DARL 8-SMD | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-DIP | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-SMD | |
| OPTOISOLTR 5.3KV 4CH DARL 16-DIP | |
| OPTOISOLTR 5.3KV 4CH DARL 16-SMD | |
| OPTOISOLTR 5.3KV 4CH TRANS 8-DIP | |
| OPTOISOLTR 5.3KV 4CH TRANS 8-SMD |
| << Prev | Next >> |