Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6343T

Description
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1364-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1364-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1364-6-ND
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1364-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1364-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1364-1-ND
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1364-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1364-2-ND
Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocouplers - 2576855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576855
Optocouplers 2576855
SOIC-8 CPLR NO BASE 1MBD -e3

SOIC-8 CPLR NO BASE 1MBD -e3

Supplier's Site
Optocouplers - 2576854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576854
Optocouplers 2576854
SOIC-8 CPLR NO BASE 1MBD -e3

SOIC-8 CPLR NO BASE 1MBD -e3

Supplier's Site
Optocouplers - 2576855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576855P
Optocouplers 2576855P
SOIC-8 CPLR NO BASE 1MBD -e3

SOIC-8 CPLR NO BASE 1MBD -e3

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6343T
High Speed Optocouplers SFH6343T
High Speed Optocouplers 1Mbd Open Collector Single Channel

High Speed Optocouplers 1Mbd Open Collector Single Channel

Buy Now Datasheet
Optocoupler, Transistor, 4Kv; No. Of Channels Vishay - 54X3803 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4Kv; No. Of Channels Vishay
54X3803
Optocoupler, Transistor, 4Kv; No. Of Channels Vishay 54X3803
OPTOCOUPLER, TRANSISTOR, 4KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:4kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:4kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 92K8711 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
92K8711
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 92K8711
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:4kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:4kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1364-6-ND 2576855 SFH6343T 54X3803
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers High Speed Optocouplers Optocoupler, Transistor, 4Kv; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC SOIC
Isolation Voltage 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3030ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details