Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Manufacturer: Vishay
Win Source Part Number: 1095334-SFH610A-1
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): TCET1201; SFH615-2X; SFH615-3X;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers RECOMMENDED ALT 78-VO610A-1
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-SFH610A-1-ND | 1807024 | 1095334-SFH610A-1 | 61M9684 | SFH610A-1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - SFH610A-1 | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | 4-DIP | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |