Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH618A-5X007

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-SFH618A-5X007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH618A-5X007-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH618A-5X007-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH618A-5X007 - 1095373-SFH618A-5X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH618A-5X007
1095373-SFH618A-5X007
Optoisolators - Transistor, Photovoltaic Output - SFH618A-5X007 1095373-SFH618A-5X007
Manufacturer: Vishay Win Source Part Number: 1095373-SFH618A-5X00 7 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 250% @ 1mA Maximum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 6μs, 5.5μs Rise and Fall Time: 3.5μs, 5μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095373-SFH618A-5X007
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 250% @ 1mA
Maximum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH618A-5X007
Transistor Output Optocouplers SFH618A-5X007
Transistor Output Optocouplers Phototransistor Out Single CTR>250-500%

Transistor Output Optocouplers Phototransistor Out Single CTR>250-500%

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay - 43K9546 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
43K9546
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay 43K9546
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-SFH618A-5X007-ND 1095373-SFH618A-5X007 SFH618A-5X007 43K9546
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH618A-5X007 Transistor Output Optocouplers Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details