Optocoupler - IC Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,2-CHANNE
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
OPTOCOUPLER, TRANSISTOR O/P, 5.3KV, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Product Range:-; Input Current:25mA RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers Optocoupler SMD8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6325-X009T | SFH6325-X009TCT-ND | 63W3455 | 62W0494 | SFH6325-X009T |
| Product Name | Dual 5.3KV Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor O/p, 5.3Kv, Smd-8; No. Of Channels Vishay | Optocoupler, Transistor O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | DC | 25mA | ||
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount DIP | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | 5300 volts | |
| Output | Phototransistor |