Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers Phototransistor Out Single CTR 50-600%
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Product Range:-; Input Current:60mA; Output Voltage:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH620AA-ND | 2444734P | SFH620AA | 58K2212 | 58AJ2641 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Optocoupler, Transistor, 5.3Kv, Dip-4 Rohs Compliant Vishay |
| Input | AC; DC | 60mA | |||
| Output | Phototransistor | ||||
| Package Type | "4-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | DIP | DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts |