Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Win Source Part Number: 1092473-SFH618A-5X01
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 250% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 500% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): SFH6186-5T; VO615A-9X017T; SFH6186-5; LTV-356T; LTV-817S; LTV-357TSFH618A-5X01
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: SFH618A-5X017TDKR,SF
Base Product Number: SFH618
Transistor Output Optocouplers Phototransistor Out Single CTR>250-500%
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH618A-5X017TTR-ND | 1092473-SFH618A-5X017T | SFH618A-5X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output | Transistor Output Optocouplers |
| Input | DC | DC; DC | |
| Output | Phototransistor | Phototransistor; Transistor | |
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD, Gull Wing |