Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
70V 5.3kV 50mA 250mV@2.5mA,10mA 1 6V 1.25V DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocoupler, 1, 5.3 kV, 100 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1347-1-ND | 6998225 | 6998225P | SFH6156-3T | SFH6156-3T | 61M9695 | 28X3171 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocoupler, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay | Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |