Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH620AGB-X019T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH620AGB-X019TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620AGB-X019TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH620AGB-X019TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH620AGB-X019TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620AGB-X019TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH620AGB-X019TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH620AGB-X019TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620AGB-X019TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH620AGB-X019TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay - 63W3391 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
63W3391
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay 63W3391
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W0493 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W0493
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W0493
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mARoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
SFH620AGB-X019T
Triac & SCR Output Optocouplers SFH620AGB-X019T
Triac & SCR Output Optocouplers AC Input, Phtotrnstr 100-600% CTR VDE

Triac & SCR Output Optocouplers AC Input, Phtotrnstr 100-600% CTR VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH620AGB-X019TCT-ND 63W3391 SFH620AGB-X019T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay Triac & SCR Output Optocouplers
Input AC; DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details