Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH617A-2X009T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH617A-2X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2X009TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH617A-2X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2X009TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2X009TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH617A-2X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2X009TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2X009TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1092460-SFH617A-2X009T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1092460-SFH617A-2X009T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1092460-SFH617A-2X009T
Win Source Part Number: 1092460-SFH617A-2X00 9T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): VO617A-2X007T; SFH6156-2T; SFH6156-2; PS2513L-1-F3-ASFH617 A2X009T; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH617A-2X009TCT,SFH 617A-2X009TTR,SFH617 A-2X009TDKR,SFH617A- 2X009T-ND Base Product Number: SFH617

Win Source Part Number: 1092460-SFH617A-2X009T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): VO617A-2X007T; SFH6156-2T; SFH6156-2; PS2513L-1-F3-ASFH617A2X009T;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: SFH617A-2X009TCT,SFH617A-2X009TTR,SFH617A-2X009TDKR,SFH617A-2X009T-ND
Base Product Number: SFH617

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-2X009T
Transistor Output Optocouplers SFH617A-2X009T
Transistor Output Optocouplers Optocplr Phototrnstr 63-125% CTR

Transistor Output Optocouplers Optocplr Phototrnstr 63-125% CTR

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 58AJ2627 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
58AJ2627
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 58AJ2627
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH617A-2X009TDKR-ND 1092460-SFH617A-2X009T SFH617A-2X009T 58AJ2627
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Transistor Output Optocouplers Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details