Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH618A-4X001

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH618A-4X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-4X001-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-4X001-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X001 - 1095372-SFH618A-4X001 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X001
1095372-SFH618A-4X001
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X001 1095372-SFH618A-4X001
Manufacturer: Vishay Win Source Part Number: 1095372-SFH618A-4X00 1 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 160% @ 1mA Maximum DC Current Transfer Ratio: 320% @ 1mA Switching Turn-On and Turn-Off Time: 6μs, 5.5μs Rise and Fall Time: 3.5μs, 5μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095372-SFH618A-4X001
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 1mA
Maximum DC Current Transfer Ratio: 320% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay - 43K9544 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay
43K9544
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay 43K9544
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,DIP

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,DIP

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH618A-4X001
Transistor Output Optocouplers SFH618A-4X001
Transistor Output Optocouplers Phototransistor Out Single CTR>160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR>160-320%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH618A-4X001-ND 1095372-SFH618A-4X001 43K9544 SFH618A-4X001
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X001 Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1915-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details