The Vishay SFH615AA optocoupler features a phototransistor output with a high isolation voltage of 5300 V_RMS, making it suitable for applications requiring signal transmission between electrically isolated circuits. It is housed in a plastic DIP-4 package and offers a variety of current transfer ratios (CTR) ranging from 50% to 600%, depending on the specific variant. The device supports a maximum forward current of 60 mA and has a collector-emitter voltage rating of 70 V. This optocoupler is designed for high reliability with low coupling capacitance and fast switching times, ensuring stable performance across a wide temperature range of -55 to +100 °C. It also complies with various safety standards, including UL1577 and DIN EN 60747-5-5, making it suitable for reinforced insulation applications. The SFH615AA is end-stackable with a lead spacing of 2.54 mm, facilitating easy integration into existing designs.
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR>100-600%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH615AGB-X009-ND | 21H7723 | SFH615AGB-X009 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount |