Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6286-4T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6286-4TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-4TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-4TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6286-4TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-4TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-4TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6286-4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-4TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-4TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 6998269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998269
Optocouplers 6998269
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 6998269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998269P
Optocouplers 6998269P
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 1652641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652641
Optocouplers 1652641
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6286-4T
Transistor Output Optocouplers SFH6286-4T
Transistor Output Optocouplers Phototransistor Out Single CTR 160-500%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-500%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 21H7783 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H7783
Optocoupler; No. Of Channels Vishay 21H7783
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 69AH2300 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
69AH2300
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 69AH2300
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6286-4TTR-ND 6998269 6998269P SFH6286-4T 21H7783 69AH2300
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Input AC; DC AC AC
Output Phototransistor Phototransistor; Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 2310949 - RS Components, Ltd.
Specs
Output Phototransistor; Bipolar transistor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details