Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH617A-2

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH617A-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 7085483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085483
Optocouplers 7085483
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Optocouplers - 9190143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190143
Optocouplers 9190143
Optocoupler DC-IN 1-CH Trans DC-OUT

Optocoupler DC-IN 1-CH Trans DC-OUT

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-2
Transistor Output Optocouplers SFH617A-2
Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-2

Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-2

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K2206 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K2206
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K2206
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH617A-2-ND 7085483 SFH617A-2 58K2206
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3124MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details