Vishay Intertechnology, Inc. Optocouplers SFH620AGB

Description
DIP-4 CPLR 100-600% CTR -e3
Request a Quote Datasheet
Description
DIP-4 CPLR 100-600% CTR -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2444735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444735
Optocouplers 2444735
DIP-4 CPLR 100-600% CTR -e3

DIP-4 CPLR 100-600% CTR -e3

Supplier's Site
Optocouplers - 2444736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444736P
Optocouplers 2444736P
DIP-4 CPLR 100-600% CTR -e3

DIP-4 CPLR 100-600% CTR -e3

Supplier's Site
Optocouplers - 2444736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444736
Optocouplers 2444736
DIP-4 CPLR 100-600% CTR -e3

DIP-4 CPLR 100-600% CTR -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH620AGB-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620AGB-ND
Transistor, Photovoltaic Output Optoisolators SFH620AGB-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K2213 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K2213
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K2213
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA; Input Current Max:60mA RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA; Input Current Max:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH620AGB
Transistor Output Optocouplers SFH620AGB
Transistor Output Optocouplers Phototransistor Out Single CTR 100-600%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-600%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2444735 SFH620AGB-ND 58K2213 SFH620AGB
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Rise Time 2 µs
Operating Temperature -55 C (-67 F) -55 to 100 C (-67 to 212 F)
Input AC; DC 60mA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537309 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1901-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details