Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-320%
55V 5.3kV 50mA 250mV@0.8mA,1mA 1 1.1V AC,DC SMD-4P Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1360-2-ND | 6998265 | 6998265P | 28X3173 | SFH6286-3T | SFH6286-3T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Phototransistor, 5300Vrms, Full Reel; No. Of Channels Vishay | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | AC; DC | AC | AC | AC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |