Win Source Part Number: 1243446-SFH615AY-X01
Category: Isolators>Optoisolat
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 150% @ 5mA
Turn On / Turn Off Time (Typ): 2µs, 25µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH615
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR > 50-150%
NPN-Output dc-Input Optocoupler,1-CHANNE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1243446-SFH615AY-X018T | SFH615AY-X018T-ND | SFH615AY-X018T | 43K9518 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount; 4-SMD, Gull Wing | Surface Mount |