Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Manufacturer: Vishay
Win Source Part Number: 1095395-SFH6326-X017
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.33V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 19% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 500ns
Maximum Output Voltage: 25V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
OPTOCOUPLER 8PINDUAL 1MBVDE TR-E3
High Speed Optocouplers 1Mbd High-Speed Tran Out Dl CTR>19%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6326-X017TTR-ND | 1095395-SFH6326-X017T | 43K9584 | SFH6326-X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH6326-X017T | Optocoupler 8Pindual 1Mbvde Tr-E3 Vishay | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SMD |